Products specifications Report Issue?

Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting Type Rail, Channel
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1607035-2819008
Ultra Librarian 3D Model Ultra Librarian 2819008 CAD Model

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
ECAD model for B1200CA
Littelfuse Inc.
SPD MOD 2P+0 350VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-350-2P0-R
Littelfuse Inc.
SPD MOD 1P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-1P0-R
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R
Littelfuse Inc.
SPD MOD 4P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-4P0-R
Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
Analog Devices Inc.
IC 1CH PROTECTOR 8MSOP
Need more? Email Us
ECAD model for ADG465BRM
Texas Instruments
IC USB TRANSIENT SUPP 8-DIP
Need more? Email Us
ECAD model for SN65240PG4
Littelfuse Inc.
SIDACTOR BI 24V 50A QFN 3X3 2L
Lowest to $1.1611
ECAD model for SDP0242Q12FLRP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention