EN
  • EN
  • DE

ADG465BRM

Part No ADG465BRM
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC 1CH PROTECTOR 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557565-ADG465BRM
Ultra Librarian 3D Model Ultra Librarian ADG465BRM CAD Model

Description

The ADG465BRM from Analog Devices Inc. is a robust, high-performance analog switch designed to deliver precision and reliability for a wide array of applications. This component is part of the Analog Devices' advanced switch and multiplexer product line, renowned for their signal integrity and innovative features.

Key Features

  • Single Channel: The ADG465BRM offers a single channel of switching capability, allowing for precise control of signal paths in your circuit design.
  • Low On-Resistance: With a low on-resistance (Ron), this switch ensures minimal signal distortion and voltage drop across the switch, maintaining signal integrity.
  • Power Supply: The device operates on a single 5V power supply, making it compatible with many standard systems and simplifying power management.
  • High ESD Protection: It features electrostatic discharge (ESD) protection on all pins, safeguarding the device against static damage and enhancing its durability in harsh environments.
  • Small Package: The ADG465BRM is available in a compact MSOP (Mini Small Outline Package) that is space-efficient, ideal for high-density circuit boards.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance in extreme conditions.

Applications

The ADG465BRM is suited for a variety of applications that require high precision and reliability. It is commonly used in:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Portable battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG465BRM is no exception. Each device is rigorously tested to meet the highest standards of performance and reliability. With Analog Devices' expertise in the field of analog technology, you can trust the ADG465BRM to be a dependable component in your electronic designs.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7535 $57.8235
52+ $2.2592 $117.4784
80+ $2.1887 $175.0960
110+ $2.1183 $233.0130
142+ $2.0478 $290.7876
189+ $1.8353 $346.8717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,048 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess