EN
  • EN
  • DE

1827266-1PK

Part No 1827266-1PK
Manufacturer Phoenix Contact
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008356-1827266-1PK
Categories OEM Parts(0-9)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1827266-1PK CAD Model

Description

The 1827266-1PK is a DIN rail connector from Phoenix Contact. It's designed for connecting conductors to printed circuit boards (PCBs) in a secure and efficient manner within industrial control and automation systems.

Applications:

  • Industrial Automation: Used in control cabinets and automation systems for signal and power connections.
  • PCB Connections: Provides a reliable interface between field wiring and printed circuit boards.
  • Power Distribution: Employed in power distribution applications for connecting power supply lines to equipment.
  • Signal Transmission: Used for transmitting analog and digital signals in control systems.
  • Control Panels: Integrated into control panels for easy and organized wiring.

Features:

  • DIN Rail Mountable: Designed to be mounted on standard DIN rails for easy installation.
  • Screw Connection: Features screw terminals for secure and reliable conductor connections.
  • Compact Design: Small footprint allows for high-density wiring in confined spaces.
  • High Current Capacity: Capable of handling high currents for power distribution applications.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • UL and IEC Compliant: Meets industry safety standards for reliable operation.

Benefits:

  • Easy Installation: DIN rail mounting simplifies the installation process.
  • Secure Connections: Screw terminals ensure reliable and vibration-resistant connections.
  • Space Saving: Compact design allows for efficient use of space in control cabinets.
  • Reliable Performance: Durable construction and compliance with safety standards ensure reliable operation.
  • Versatile Application: Suitable for a wide range of industrial control and automation applications.

Additional Details:

The 1827266-1PK DIN rail connector typically supports a specific wire gauge range (e.g., 28-12 AWG) and has a rated voltage and current capacity. It may also feature test points for easy circuit diagnostics. The connector body is often made from a durable polyamide material. Phoenix Contact offers detailed datasheets that specify the exact electrical and mechanical characteristics, including torque specifications for the screw terminals and environmental ratings (temperature, humidity). It is typically designed for easy integration with other Phoenix Contact components and accessories. The '1PK' suffix often indicates a specific packaging quantity, possibly meaning '1 Piece Kit'.

This DIN rail connector provides a robust and efficient solution for connecting conductors to PCBs in industrial environments, offering a combination of ease of use, reliability, and space-saving design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Bi technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bi technologies
Lowest to $1.2869
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess