EN
  • EN
  • DE

90119-0122

Part No 90119-0122
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Country of Origin SG
Depth 2 mm
Gender Female
Halogen Free Low Halogen
Height 1.7 mm
Length 13.3 mm
Mount Cable
Orientation Straight
Plating Tin
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Termination Crimp
Wire/Cable Gauge 28 AWG
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 28 AWG
Win Source Part Number 1013160-90119-0122
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 90119-0122 CAD Model

Description

The 1013160-90119-0122 is a low-popularity electronic component manufactured by Molex, LLC.

  • Type: PCB Signal Connector
  • Termination: Crimp
  • Contact Material: Bronze
  • Gender: Female
  • Length: 13.3 mm
  • Height: 1.7 mm
  • Shielding: Unshielded
  • Orientation: Straight
  • Category: OEM Parts (0-9)
  • Alternative Parts (Cross-References): 170366-1, 171639-1, 39-00-0039, 66504-9, 02-09-1104, 08-50-0106, 0901190122, 901190122
  • Country of Origin: SG
  • RoHS: Compliant
  • Mounting: Cable
  • Wire/Cable Gauge: 28 AWG
  • Wire Gauge (Max): 26 AWG
  • Wire Gauge (Min): 28 AWG

You May Also Be Interested in

Generic
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3037 $50.1105
405+ $0.2492 $100.9260
625+ $0.2415 $150.9375
860+ $0.2337 $200.9820
1,110+ $0.2259 $250.7490
1,485+ $0.2025 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,049 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess