EN
  • EN
  • DE

95040W6

Part No 95040W6
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013678-95040W6
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95040W6 CAD Model

Description

The 95040W6 is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a leader in the semiconductor industry. This product is part of the M95xxx series, which is renowned for its high reliability and low power consumption, making it an ideal choice for a wide array of applications that require data storage and retrieval.

Key Features

  • Memory Size: The 95040W6 offers 4 Kbits of memory, which is organized as 512 x 8 bits. This capacity is well-suited for storing configuration data, calibration constants, and small application parameters.
  • Interface: It utilizes a SPI (Serial Peripheral Interface) bus, which ensures easy integration into most microcontroller-based systems. The SPI bus is known for its simplicity and speed, which is essential for systems requiring fast data access and updates.
  • Supply Voltage: The device operates within a supply voltage range of 2.5V to 5.5V, accommodating various operating environments and ensuring compatibility with both 3V and 5V systems.
  • Write Cycle Time: Fast write cycle times are provided, with a typical cycle duration of only 5ms, allowing for efficient data management and minimal wait times during write operations.
  • Endurance: The EEPROM is designed for high endurance, with the capability to withstand at least 1 million write cycles and a data retention period of over 100 years. This durability ensures the long-term reliability of the data stored within the device.
  • Operating Temperature Range: The device is robust, with an operating temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where extreme conditions are common.

Applications

The versatility of the 95040W6 makes it an excellent choice for a variety of applications. It is commonly used in:

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Telecommunication devices
  • Medical equipment

With its combination of size, efficiency, and robustness, the STMicroelectronics 95040W6 EEPROM is a compelling solution for designers seeking a reliable and flexible non-volatile memory component.

You May Also Be Interested in

Bi technologies
Lowest to $1.2869
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Song Chuan Precision Company
Need more? Email Us
Bi technologies
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Rochester Electronics
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess