EN
  • EN
  • DE

LTST-008GEBW

Part No LTST-008GEBW
Manufacturer Lite-On Inc.
Catalog LED Lighting - Color
Description LTST-008GEBW SIDE VIEW TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color Red, Green, Blue (RGB)
Wavelength 623nm Red, 526nm Green, 460nm Blue
Current - Test 20mA Red, 25mA Green, 15mA Blue
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.15V Green, 3V Blue
Lumens/Watt @ Current - Test 48 lm/W Red, 64 lm/W Green, 13 lm/W Blue
Current - Max 30mA Red, 30mA Green, 30mA Blue
Luminous Flux @ Current/Temperature 2lm Red (1lm ~ 3lm), 5lm Green (3lm ~ 7lm), 0.57lm Blue (0.32lm ~ 0.82lm)
Temperature - Test 25°C
Viewing Angle 130°
Mounting Type Surface Mount, Right Angle
Package / Case 8-SMD, No Lead
Size / Dimension 0.177" L x 0.049" W (4.50mm x 1.25mm)
Height - Seated (Max) 0.039" (1.00mm)
Base Product Number LTST-008
Standard Package 4,000 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1107255-LTST-008GEBW
Ultra Librarian 3D Model Ultra Librarian LTST-008GEBW CAD Model

Description

The 1107255-LTST-008GEBW is a color LED lighting component from Lite-On Inc.

  • Colors: Red, Green, and Blue (RGB)
  • Package: Tape & Reel
  • Size Dimension: 0.177" L x 0.049" W (4.50mm x 1.25mm)
  • Height: 0.039" (1.00mm) Max
  • Maximum Current Rating: 30mA (each color)
  • Viewing Angle: 130°
  • Forward Voltage (Vf): 2.1V (Red), 3.15V (Green), 3V (Blue)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
CreeLED, Inc.
LED XLAMP XPE AMB 590NM SMD / LED Lighting Color series Amber 590nm (585nm ~ 595nm) 1414 (3535 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON REBEL LIME 568NM SMD / LED Lighting Color series Lime 568nm (566nm ~ 569nm) 1812 (4532 Metric)
Need more? Email Us
Lumileds
LED LUXEON M BLUE 453NM SMD / LED Lighting Color series Blue 453nm (445nm ~ 460nm) 2828 (7070 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,270 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess