EN
  • EN
  • DE

9004AA105M300CV680

Part No 9004AA105M300CV680
Manufacturer Kemet
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073650-9004AA105M300CV680
Categories OEM Parts(0-9)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 9004AA105M300CV680 CAD Model

Description

The Kemet 9004AA105M300CV680 is a multilayer ceramic capacitor (MLCC). MLCCs are known for their small size, high capacitance, and excellent performance characteristics across a wide range of frequencies and temperatures. The '9004AA' likely specifies a particular series within Kemet's MLCC offerings, while '105M' indicates a capacitance value (1.0 x 10^6 pF or 1.0 µF) and tolerance (M = ±20%). '300CV' refers to the voltage rating (30V) and dielectric material (CV = X5R). The '680' is often a manufacturing or lot code.

Applications

  • Bypass and decoupling capacitors in digital circuits
  • Filtering in power supplies
  • Signal conditioning
  • DC blocking
  • General-purpose applications in electronic circuits

Features

  • High Capacitance: Provides a significant capacitance value in a small package.
  • Multilayer Construction: Offers excellent volumetric efficiency.
  • X5R Dielectric: Stable capacitance over temperature variations.
  • Low ESR and ESL: Minimizes losses and enhances high-frequency performance.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Effective Noise Reduction: Filters out unwanted noise and ripple in electronic circuits.
  • Stable Performance: Maintains consistent capacitance over a wide temperature range.
  • Compact Size: Saves valuable board space.
  • Reliable Operation: Ensures long-term performance in demanding environments.
  • Improved Signal Integrity: Provides clean and stable signals for accurate circuit operation.

Additional Details

The 9004AA105M300CV680 has a capacitance of 1.0 µF with a ±20% tolerance and a voltage rating of 30V. The X5R dielectric material provides good temperature stability, with capacitance variations typically within ±15% over the temperature range of -55°C to +85°C. MLCCs are non-polarized components, meaning they can be connected in either direction. Proper soldering techniques should be used to avoid thermal shock and ensure reliable connections. Refer to the Kemet datasheet for precise specifications, including dimensions, temperature characteristics, and soldering recommendations.

You May Also Be Interested in

TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Generic
Need more? Email Us
Bi technologies
Lowest to $1.2869
TE Connectivity
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess