The Schneider Electric 9001C16 is a robust and reliable selector switch operator designed for heavy-duty industrial applications. This component is part of the 9001C series, known for its durability and versatility in control and signaling systems. The 9001C16 offers a straightforward solution for operators needing to control machinery and processes with precision.
Applications
- Industrial machinery control panels
- Manufacturing equipment interfaces
- Process automation systems
- Emergency stop stations
- Material handling equipment
Features
- NEMA 4/4X and 13 ratings for water and corrosion resistance
- Durable metal construction for longevity in harsh environments
- Easy-to-grip operator design for comfortable use
- Modular construction for flexible configuration
- Multiple contact block options for versatile control schemes
Benefits
- Increased safety through reliable operator control
- Reduced downtime due to rugged construction and resistance to environmental factors
- Simplified installation and maintenance with modular design
- Enhanced productivity through efficient and user-friendly operation
- Long-term cost savings due to durable components and reduced replacement needs
The 9001C16 selector switch operator provides reliable control in demanding industrial settings. Its robust construction and environmental ratings make it suitable for both indoor and outdoor applications. The modular design allows for easy customization with various contact blocks, enabling operators to tailor the switch to their specific needs. The switch's ease of use and clear markings ensure efficient and accurate operation, reducing the risk of errors and improving overall system performance. This product contributes to a safer and more productive work environment.
The selector switch features a die-cast zinc housing, providing exceptional strength and resistance to physical damage. The operator knob is designed for easy gripping, even when wearing gloves. The switch is designed to meet stringent industry standards, ensuring its reliability and performance. This durable and versatile operator switch is an essential component for any industrial control system requiring reliable and precise operation.