The PT7M7811LTBEX is a high-performance, low-dropout (LDO) linear regulator from Pericom Semiconductor (now Diodes Incorporated after acquisition). It is designed to provide a stable and accurate voltage supply for a variety of applications, particularly those requiring efficient power management and low noise operation.
Applications:
- Portable Devices: Cell phones, smartphones, tablets, and other battery-powered devices.
- Wireless Communication Devices: Wireless LAN, Bluetooth modules, and RF transceivers.
- Power Management: Local regulation in systems with multiple voltage rails.
- Microcontroller Power: Powering microcontrollers and microprocessors in embedded systems.
- Audio Applications: Providing clean power for audio amplifiers and codecs.
Features:
- Low Dropout Voltage: Ensures stable output voltage even with low input voltage conditions.
- High Output Accuracy: Provides a precise and reliable voltage supply.
- Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
- Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
- Thermal Shutdown Protection: Prevents overheating and potential damage in high-power applications.
- Enable/Disable Control: Allows for efficient power management and system control.
Benefits:
- Improved Battery Life: Low quiescent current and high efficiency contribute to extended battery life in portable devices.
- Enhanced System Reliability: Overcurrent and thermal shutdown protection ensure robust and reliable operation.
- Stable Voltage Supply: Provides a consistent and accurate voltage supply, improving the performance and stability of powered devices.
- Simplified System Design: Integrated protection features reduce the need for external components, simplifying the design process.
- Reduced Power Consumption: High efficiency minimizes power loss and heat generation.
Additional Details:
The PT7M7811LTBEX typically comes in a small surface-mount package, such as a SOT-23 or similar, making it suitable for space-constrained applications. It is designed to operate over a wide input voltage range and offers a variety of fixed output voltage options. Specific electrical characteristics, such as dropout voltage, output voltage accuracy, and quiescent current, will vary depending on the specific configuration and operating conditions. Refer to the manufacturer's datasheet for detailed specifications.