The SN751177NS is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product falls under the category of interface ICs, specifically designed for differential bus transmission at rates of up to 12 megabits per second (Mbps).
Key Features
- Bus-Pin ESD Protection: The SN751177NS offers an impressive level of electrostatic discharge protection on the bus pins, ensuring robust performance and longevity in a variety of applications.
- High-Speed Operation: With the capability to support data rates up to 12 Mbps, this device is ideal for high-speed communication requirements.
- Low-Power Mode: The power consumption is minimized with a low-power standby mode, making it suitable for power-sensitive designs.
- Differential Bus Transmission: The device supports differential signaling, which enhances noise immunity and allows for long cable runs without compromising data integrity.
Applications
The SN751177NS is versatile and can be used in a variety of applications, including but not limited to:
- Industrial control systems
- Automotive networks
- Telecommunication infrastructure
- Data acquisition systems
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature Range
-40°C to +85°C
Package Type
SOIC (Small Outline Integrated Circuit)
Number of Pins
16
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN751177NS is no exception, undergoing rigorous testing to ensure it meets the industry standards for reliability and performance.
Ordering Information
To purchase the SN751177NS or to obtain more detailed information regarding pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.