EN
  • EN
  • DE

NCP348AEMUTBG

Part No NCP348AEMUTBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC MOSFET DRIVER DUAL 12V 10LLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Clamping 6.4V
Technology Mixed Technology
Number of Circuits 3
Applications General
Mounting SMD
Package 10-UFLGA Exposed Pad
Manufacturer Package 10-LLGA (2.5x2.5)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725620-NCP348AEMUTBG
Popularity Medium
Supply and Demand Status Balance
Family Name NCP348AE
Introduction Date April 23, 2007
ECCN EAR99
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian NCP348AEMUTBG CAD Model

Description

ON Semiconductor NCP348AEMUTBG Overvoltage Protection Controller

The ON Semiconductor NCP348AEMUTBG is a high-performance overvoltage protection device designed to safeguard low-voltage systems against voltage surges and spikes that can occur in various electronic applications. This advanced controller is an ideal solution for protecting sensitive electronics in consumer, industrial, and automotive sectors, where reliability and safety are paramount.

The NCP348AEMUTBG operates by monitoring the input voltage and immediately disconnecting the load from the power supply when the input voltage exceeds the overvoltage threshold. It ensures that the voltage supplied to the load does not surpass a safe level, thereby preventing potential damage to the system. The device is capable of handling overvoltage events up to +28V, which makes it suitable for a wide range of applications.

This overvoltage protection controller comes in a compact, space-saving UDFN6 package, making it an excellent choice for portable and space-constrained applications. It features a low RDS(on) internal FET, which minimizes power loss and heat generation, enhancing the overall efficiency of the system it protects. The NCP348AEMUTBG also offers a fast response time, ensuring quick disconnection during overvoltage conditions, and thus providing reliable protection for sensitive circuitry.

Additional features of the NCP348AEMUTBG include under-voltage lockout (UVLO), which prevents the device from turning on when the input voltage is below a certain threshold, ensuring stable operation. The device also incorporates thermal shutdown protection, which turns off the FET when the junction temperature exceeds the thermal shutdown threshold, providing an extra layer of safety.

With its robust protection features and compact design, the ON Semiconductor NCP348AEMUTBG is an excellent choice for designers looking to enhance the safety and durability of their electronic systems. Its ability to protect against harmful overvoltage events while maintaining a small footprint makes it a versatile and reliable component in any power management design.

Overall, the NCP348AEMUTBG is a testament to ON Semiconductor's commitment to providing advanced circuit protection solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess