EN
  • EN
  • DE

RK73B2HTTED101J

Part No RK73B2HTTED101J
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835540-RK73B2HTTED101J
Ultra Librarian 3D Model Ultra Librarian RK73B2HTTED101J CAD Model

Description

The RK73B2HTTED101J is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for general-purpose applications requiring stable resistance and high reliability. It's commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down functions.

Applications

  • General Purpose Electronic Circuits
  • Current Limiting
  • Voltage Division
  • Pull-up/Pull-down Resistors
  • Signal Termination

Features

  • Thick Film Construction: Provides stable resistance and high reliability.
  • Tolerance: ±5% resistance tolerance.
  • Resistance Value: 100 ohms resistance value.
  • Power Rating: 0.125W power rating.
  • Temperature Coefficient: ±200 ppm/°C temperature coefficient of resistance.
  • Surface Mount Package: Facilitates easy assembly and reduces board space.

Benefits

  • Stable Resistance: Provides consistent performance over a wide range of operating conditions.
  • High Reliability: Ensures long-term operation without significant degradation.
  • Compact Size: Reduces board space requirements.
  • Easy Assembly: Facilitates easy integration into electronic circuits.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details

The RK73B2HTTED101J is available in a 1206 chip size. The operating temperature range is from -55°C to +155°C. The resistor is RoHS compliant. It is suitable for reflow soldering processes. The part number indicates a 100 ohm resistance value with a ±5% tolerance. The resistor is designed to withstand a wide range of environmental conditions. It is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess