EN
  • EN
  • DE

ZMM55-C43_R1_10001

Part No ZMM55-C43_R1_10001
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Description Z-diode 0, 5W 43V 5% Minimelf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MELF
Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 100 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Zener Voltage 43 V
Win Source Part Number 962763-ZMM55-C43_R1_10001
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM55-C43_R1_10001 CAD Model

Description

The ZMM55-C43_R1_10001 is a Zener diode manufactured by Panjit. It is designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. Zener diodes are commonly used in voltage regulators, overvoltage protection circuits, and clipping circuits.

Applications:

  • Voltage Regulation: Provides a stable reference voltage in voltage regulator circuits.
  • Overvoltage Protection: Protects sensitive components from overvoltage conditions.
  • Clipping Circuits: Used to clip or limit voltage signals.
  • Voltage Shifting: Shifts voltage levels in electronic circuits.
  • Metering Circuits: Provides accurate voltage references for metering applications.

Features:

  • Zener Voltage: Fixed Zener voltage of approximately 43V.
  • Low Reverse Leakage: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Can withstand high surge currents.
  • Small Package Size: Available in a small surface-mount package.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Stable Reference Voltage: Provides a consistent reference voltage for accurate regulation.
  • Overvoltage Protection: Protects circuits from damage due to overvoltage events.
  • Reliable Performance: High surge current capability ensures reliable operation.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Environmental Compliance: RoHS compliant, ensuring environmental responsibility.

Additional Details:

The ZMM55-C43_R1_10001 has a Zener voltage (VZ) of approximately 43V. The power dissipation rating is typically around 500mW. The reverse leakage current (IR) is typically very low. The 'R1' in the part number might indicate a specific packaging or reel size, and '10001' could represent a lot or manufacturing code. Panjit is a well-known manufacturer of diodes and other semiconductor devices. The Zener diode's characteristics make it suitable for both voltage regulation and overvoltage protection tasks. It is commonly used in power supplies, electronic control circuits, and instrumentation. Proper heat sinking may be required when operating the diode at high power levels. The small surface-mount package allows for easy integration into modern circuit boards. The RoHS compliance ensures that the device is free from hazardous substances. Zener diodes are essential components in many electronic circuits, providing a stable reference voltage and protecting sensitive components from damage.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0160 $50.0000
7,580+ $0.0132 $100.0560
11,720+ $0.0128 $150.0160
16,130+ $0.0124 $200.0120
21,010+ $0.0119 $250.0190
28,040+ $0.0107 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,790 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess