The PM39LV010-70JC is a 1 Megabit Low Voltage Flash memory device manufactured by PMC-Sierra. It is organized as 128K x 8 bits. This memory is designed for applications requiring non-volatile storage with low power consumption.
Applications
- Battery-powered devices
- Embedded systems
- Data logging
- Firmware storage
- Handheld devices
Features
- 1 Megabit (128K x 8) Flash Memory
- Fast access time: 70ns
- Single 3.3V power supply
- Sector Erase Architecture
- Automatic Program and Erase algorithms
- Low power consumption
- CMOS process
- Available in a JEDEC standard package
Benefits
- Fast read access enables quick data retrieval, improving system performance.
- Sector erase capability allows for flexible memory management and efficient data updates.
- Low power consumption extends battery life in portable applications.
- Automatic program and erase algorithms simplify memory operations and reduce software overhead.
- The single 3.3V power supply is ideal for low voltage systems.
Additional Details
The PM39LV010-70JC offers a reliable and energy-efficient solution for non-volatile memory storage. Its sector erase architecture, combined with fast access times, makes it suitable for applications that require frequent data updates while maintaining low power usage. The device is packaged in a standard JEDEC package for ease of integration into existing systems. The 70ns access time ensures quick retrieval of stored data, which is essential for applications requiring high performance. Its 3.3V operation voltage is optimized for low-power systems, increasing battery life. The automatic program and erase algorithms simplify software development by automating the memory write and erase processes.