The UF1002FCT is a fast recovery rectifier manufactured by Panjit. This device is specifically designed for applications requiring efficient and rapid switching, commonly found in modern power electronics. It provides a reliable solution for rectification with enhanced surge current capability.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC converters
- High-frequency inverters
- Freewheeling diodes in motor control circuits
Features
- Ultra-fast recovery time, typically 25ns
- High surge current capability (60A)
- Low forward voltage drop (0.95V typical)
- High forward current capability (10A)
- Insulated package (TO-220F)
Benefits
- Improved efficiency in switching power supplies due to minimal switching losses, enabling cooler operation and higher power density.
- Increased reliability and robustness of power electronic systems due to high surge current capability, protecting against transient voltage spikes.
- Reduced power dissipation resulting from low forward voltage drop, enhancing overall system efficiency and longevity.
- Enhanced thermal performance due to the insulated package, simplifying heat sink requirements.
- Stable and predictable performance under a wide range of operating conditions.
Additional Details
The UF1002FCT comes in a TO-220F package, providing electrical isolation. Key specifications include a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 10A. The operating temperature range is typically from -65°C to +150°C. The forward voltage is around 0.95V at 10A, and the reverse recovery time is approximately 25ns. This rectifier is designed for demanding environments where high efficiency and reliability are critical.