EN
  • EN
  • DE
  • IT

TC7660IPA

Part No TC7660IPA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Charge Pump DC-to-DC Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1265249-TC7660IPA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7660IPA CAD Model

Description

Microchip Technology TC7660IPA Charge Pump Voltage Converter

The TC7660IPA is a versatile charge pump voltage converter manufactured by Microchip Technology, designed to provide a reliable and efficient solution for voltage conversion applications. This device is capable of converting a +1.5V to +10V input to a corresponding -1.5V to -10V output, making it an excellent choice for battery-powered devices where extending battery life is crucial.

Key Features:

  • High Power Efficiency: The TC7660IPA offers a high power efficiency, which minimizes heat generation and power loss, ensuring that the device operates optimally even in power-sensitive applications.
  • Low Power Consumption: With a quiescent current of only 10mA, this device is suitable for battery-operated applications where power conservation is a priority.
  • Versatile Voltage Range: It supports a wide range of input voltages, accommodating various power sources and requirements.
  • Frequency Operation: The TC7660IPA operates at a frequency of 10kHz, which is a balance between efficiency and the size of external components, allowing for compact circuit design.
  • No External Diode: Unlike many other charge pump converters, this device does not require an external diode, simplifying the design and reducing the bill of materials.

Applications:

The TC7660IPA is a versatile component that can be used in a wide range of applications, including:

  • Portable electronic devices
  • Operational amplifier power supplies
  • Memory backup circuits
  • Data acquisition systems
  • Negative voltage generation in embedded systems

Package and Reliability:

The device is available in a PDIP-8 package, which is widely used and recognized for its ease of handling and soldering. Microchip Technology ensures reliability and performance by subjecting the TC7660IPA to rigorous testing and quality control measures.

Conclusion:

The TC7660IPA from Microchip Technology stands out as a robust and efficient charge pump voltage converter. Its combination of low power consumption, high efficiency, and the ability to operate without an external diode makes it an excellent choice for designers looking to create compact, energy-efficient products without compromising on performance.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess