EN
  • EN
  • DE

MBD101

Part No MBD101
Manufacturer ON Semiconductor
Catalog RF Diodes
Description SILICON SCHOTTKY BARRIER DIODES | RF DIODE SCHOTTKY 7V 280MW TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Schottky - Single
Voltage - Peak Reverse (Maximum) 7V
Capacitance at Vr, F 1pF at 0V, 1MHz
Power Dissipation (Maximum) 280mW
Temperature Range - Operating 150°C
Manufacturer Package TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1215870-MBD101
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBD101 CAD Model

Description

Product Overview: MBD101 - ON Semiconductor

The MBD101 from ON Semiconductor is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is a perfect fit for high-efficiency power management tasks and is widely used in a variety of electronic devices and systems.

Key Features

  • Low Forward Voltage Drop: The MBD101 diode offers a very low forward voltage drop, which results in reduced power loss and improved efficiency in applications.
  • Fast Switching Speed: Its fast switching capability ensures minimal delay in circuits where rapid switching is crucial, such as in high-frequency inverters, DC-DC converters, and freewheeling diodes.
  • High Current Capacity: With its ability to handle high current, the MBD101 is suitable for power supply and load switch applications that require robust performance.
  • Low Leakage Current: The diode's low leakage current is ideal for battery-powered devices, helping to extend battery life by minimizing power waste.
  • Temperature Resilience: The MBD101 is designed to perform reliably over a wide operating temperature range, making it suitable for challenging thermal environments.

Applications

The versatile MBD101 diode is used in a broad array of applications, including:

  • Power supply design
  • Automotive applications
  • DC-DC converters
  • Portable devices
  • Reverse battery protection
  • Switching power supplies
  • LED lighting

Product Specifications

The MBD101 Schottky barrier diode is encapsulated in a small, surface-mount package and is characterized by the following specifications:

  • Peak Repetitive Reverse Voltage: 40V
  • Average Rectified Forward Current: 1A
  • Non-Repetitive Peak Forward Surge Current: 40A
  • Operating Junction Temperature Range: -55°C to +150°C
  • RoHS compliant

ON Semiconductor's commitment to quality and performance is evident in the MBD101 diode, making it a reliable choice for engineers and designers looking for a diode that delivers both efficiency and durability.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1723 $58.5820
820+ $0.1415 $116.0300
1,265+ $0.1370 $173.3050
1,745+ $0.1326 $231.3870
2,255+ $0.1282 $289.0910
3,020+ $0.1150 $347.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess