EN
  • EN
  • DE

THBT20011DRL

Part No THBT20011DRL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series THBT, TRISIL
Voltage - Breakover 290V
Voltage - Off State 180V
Current - Peak Pulse (10/1000μs) 30A
Current - Hold (Ih) 150mA
Number of Elements 3
Capacitance 80pF
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1266951-THBT20011DRL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name THBT20011D
Introduction Date September 09, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian THBT20011DRL CAD Model

Description

The THBT20011DRL is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular device is a testament to the company's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • High Voltage Capacity: The THBT20011DRL is designed to withstand high voltage levels, making it suitable for applications that require robust performance under challenging electrical conditions.
  • Thermal Protection: Equipped with built-in thermal shutdown, the device ensures safe operation by preventing overheating, which is crucial for maintaining the longevity and reliability of both the component and the overall system.
  • Low Leakage Current: The low leakage current characteristic of this product minimizes power loss and improves efficiency, which is particularly beneficial in power-sensitive designs.
  • Fast Switching Speed: With its fast switching capability, the THBT20011DRL is ideal for high-frequency applications, delivering efficient performance without compromising on speed.

Applications

The versatility of the THBT20011DRL allows it to be utilized across a diverse set of applications, including:

  • Telecommunication circuits
  • Switching power supplies
  • Motor control systems
  • Automotive electronics
  • Protection circuits

Quality and Reliability

STMicroelectronics ensures that all its products, including the THBT20011DRL, meet the highest quality and reliability standards. The device is manufactured using state-of-the-art technology and undergoes rigorous testing to guarantee its performance in even the most demanding conditions.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the THBT20011DRL to comply with international environmental regulations. This product is RoHS compliant and free from harmful substances, reflecting the company's dedication to eco-friendly manufacturing practices.

Overall, the THBT20011DRL from STMicroelectronics represents a blend of high performance, reliability, and environmental consciousness, making it a smart choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6669 $58.3415
85+ $1.3678 $116.2630
135+ $1.3250 $178.8750
185+ $1.2823 $237.2255
235+ $1.2395 $291.2825
315+ $1.1113 $350.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess