Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type S-R Latch
Output Type Tri-State
Operating Supply Voltage 3 V ~ 18 V
Independent Circuits 4
Delay Time - Propagation 60ns
Current - Output High, Low 8.8mA, 8.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 1217579-MC14044BCPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Family Name MC14044
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14044BCPG CAD Model

Description

ON Semiconductor MC14044BCPG Quad R-S Latches

The ON Semiconductor MC14044BCPG is a high-performance integrated circuit that features four retriggerable-resettable bi-stable latches. Designed for use in a wide range of digital applications, this IC offers a robust solution for storage and control tasks where reliability and versatility are paramount.

Key Features

  • Quad Latches: The MC14044BCPG contains four independent R-S latches, providing users with multiple storage elements in a single package.
  • Versatile Voltage Range: It operates over a wide voltage range from 3V to 18V, making it suitable for various logic-level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Standard Pin Configuration: The 16-pin DIP (Dual In-line Package) allows for easy integration into existing designs and breadboard prototyping.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is critical in battery-operated and energy-sensitive applications.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is a standout feature, ensuring stable operation even in electrically noisy environments.

Applications

The MC14044BCPG is ideal for a variety of applications, including:

  • Memory storage circuits
  • Control systems
  • Buffer storage
  • Signal processing
  • Industrial electronics

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 3V to 18V Package Type 16-pin DIP Operating Temperature -55°C to +125°C

Overall, the ON Semiconductor MC14044BCPG is a reliable and flexible solution for designers looking to implement latching functions in their digital systems. Its combination of high noise immunity, low power consumption, and wide operating voltage range makes it a solid choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $69.2979
ECAD model for SNJ54AHC573W
Texas Instruments
IC 10BIT BUSINT LATCH 3ST 24-DIP / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Lowest to $2.4212
ECAD model for CY74FCT841BTPC
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP D LATCH 20-TSSOP
Lowest to $0.5346
ECAD model for SN74AHC373PW
Fairchild/ON Semiconductor
TRANSPARENT LATCH 9-BIT 56-SSOP
Need more? Email Us
ECAD model for SCAN18373TSSCX
ON Semiconductor
74HC533 - LOGIC OCTAL INVERTING
Lowest to $0.1446
ECAD model for MC74HC533AN
Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ALS563BNS
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to $0.9643
ECAD model for SN74AC573DW
Texas Instruments
High Speed CMOS Logic Octal Transparent Latch, Three-State Output
Lowest to $0.8411
ECAD model for CD74HC373E
Texas Instruments
Dual 2-Bit Bistable Transparent Latch
Lowest to $0.9215
ECAD model for CD74HC75E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention