EN
  • EN
  • DE

SS14_R2_00001

Part No SS14_R2_00001
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Schottky-diode 1A 40V Sma
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Element Configuration Single
Forward Current 1 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 40 V
Min Operating Temperature -55 °C
Mount Surface Mount
Peak Non-Repetitive Surge Current 30 A
Peak Reverse Current 200 µA
RoHS Compliant
Win Source Part Number 968653-SS14_R2_00001
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS14_R2_00001 CAD Model

Description

The SS14_R2_00001 is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification, fast switching, and low forward voltage drop. This diode is commonly used in various electronic circuits to prevent reverse current flow and improve overall circuit performance.

Applications:

  • DC-DC converters: Used for efficient power conversion in various voltage regulation circuits.
  • Reverse polarity protection: Protects sensitive electronic components from damage due to incorrect power supply polarity.
  • Freewheeling diode: Used in inductive circuits to dissipate energy when the current is switched off, preventing voltage spikes.
  • Solar panel applications: Employed to prevent reverse current flow from the battery to the solar panel during nighttime.
  • Lighting applications: Utilized in LED lighting circuits for efficient rectification.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Surface mount package: Allows for compact and automated assembly on PCBs.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved efficiency: Low forward voltage drop and fast switching speed reduce power loss.
  • Enhanced circuit reliability: High surge current capability protects against transient voltage spikes.
  • Reduced component size: Surface mount package allows for compact circuit design.
  • Simplified assembly: Surface mount package facilitates automated assembly.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SS14_R2_00001 Schottky diode typically features a forward voltage of approximately 0.45V at 1A and a maximum repetitive peak reverse voltage of 40V. It can handle a forward current of 1A. The operating junction temperature range is typically from -55°C to +125°C. This diode is available in a small surface-mount package such as SMA or SOD-123. The specific package can vary depending on the manufacturer's specifications.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess