EN
  • EN
  • DE

UCC3895DWTRG4

Part No UCC3895DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 24-SOIC
Mounting Surface Mount
Win Source Part Number 056177-UCC3895DWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3895DWTRG4 CAD Model

Description

Product Overview: UCC3895DWTRG4 by Texas Instruments

The UCC3895DWTRG4 is a sophisticated phase-shift PWM controller designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance integrated circuit is tailored for use in DC to DC converters and offers advanced features that enable efficient and reliable power supply designs.

Key Features

  • Advanced Control Method: The UCC3895DWTRG4 utilizes phase-shifted pulse width modulation, which allows zero voltage switching (ZVS) for reduced switching losses and improved efficiency.
  • Programmable Switching Frequency: It supports a wide range of switching frequencies, making it versatile for various applications. This feature allows designers to optimize the performance of their power supply systems.
  • Synchronous Rectification Control: This feature enables the use of synchronous rectifiers instead of diodes, further improving efficiency, especially in low voltage applications.
  • Full Bridge Topology: The device is designed to operate with full-bridge power stages, which is ideal for high-power applications that require robust power conversion.
  • Load Sharing Capability: Multiple UCC3895DWTRG4 controllers can be paralleled with accurate current sharing, which is crucial for high current applications.
  • Bidirectional Synchronization: The IC includes the ability to synchronize with an external clock, ensuring precise timing in multi-phase power supplies.

Applications

The UCC3895DWTRG4 is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications power systems
  • Industrial power supplies
  • Server and data center power units
  • High-density DC/DC converters

Package and Availability

This device is offered in a 20-pin SOIC package, which is designed to meet the compact size requirements of modern electronic equipment. The UCC3895DWTRG4 is available in tape and reel format, ensuring easy integration into automated manufacturing processes.

With its advanced features and flexible applications, the UCC3895DWTRG4 from Texas Instruments stands out as an excellent choice for designers looking to create efficient, reliable, and high-performance power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0775 $51.9375
52+ $1.9461 $101.1972
80+ $1.8803 $150.4240
115+ $1.7488 $201.1120
149+ $1.6831 $250.7819
186+ $1.6173 $300.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,560 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess