The AD569KN is a high-precision, monolithic 16-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is designed to meet the stringent requirements of sophisticated electronic systems, offering an exceptional degree of accuracy and stability.
Key Features
- High Resolution: The AD569KN boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion.
- Monolithic Construction: Its monolithic design ensures high reliability and consistent performance, making it suitable for critical applications.
- Settling Time: With a fast settling time, this DAC quickly reaches a stable output after receiving a digital input, making it ideal for high-speed systems.
- Low Power Consumption: It is designed to operate efficiently, minimizing power draw and making it suitable for power-sensitive applications.
Applications
The AD569KN is versatile and can be used in a range of applications, including:
- Precision data acquisition systems
- Industrial automation and process control
- Medical instrumentation
- High-end audio equipment
- Scientific measurement devices
Technical Specifications
Parameter
Value
Resolution
16 Bits
Settling Time
10 μs
Output Type
Voltage - Buffered
Interface Type
Parallel
Supply Voltage
+/- 11.4V to +/- 16.5V
Quality and Reliability
Analog Devices Inc. is committed to delivering high-quality products. The AD569KN is no exception, undergoing rigorous testing to ensure it meets the highest standards of performance and durability.
Ordering Information
The AD569KN is available for order through Analog Devices Inc. and its authorized distributors. For detailed pricing and availability information, please contact sales or visit the Analog Devices official website.