The MMSZ5251AS is a surface-mount Zener diode manufactured by Panjit. It's designed to provide voltage regulation in a variety of electronic circuits. This diode is characterized by its tight voltage tolerance and low leakage current, making it suitable for applications requiring stable and precise voltage references.
Applications:
- Voltage Regulation
- Voltage Referencing
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping Circuits
Features:
- Surface Mount Device
- Zener Voltage: 20V (Nominal)
- Tolerance: ±5%
- Low Leakage Current
- High Surge Capability
- RoHS Compliant
Benefits:
- Provides stable voltage regulation
- Protects sensitive components from overvoltage conditions
- Easy to integrate into automated assembly processes due to its surface mount design
- Offers a precise voltage reference for accurate circuit operation
- Contributes to environmental safety by complying with RoHS standards
Additional Details:
The MMSZ5251AS comes in a SOD-323 package. Its power dissipation is typically around 500mW. The operating temperature range usually spans from -65°C to +150°C. It's essential to consult the datasheet for specific electrical characteristics, such as dynamic resistance, reverse current, and temperature coefficient, to ensure proper application in a given circuit. The Zener voltage is measured at a specific test current, and this current must be considered in the design to achieve the desired regulation performance. The device is designed for automated placement and soldering, facilitating high-volume manufacturing.