The W78E365P40 is an 8-bit microcontroller manufactured by Winbond Electronics Corp. It's a versatile and cost-effective solution suitable for a wide array of embedded applications. This microcontroller is based on an enhanced 8051 core, offering improved performance and functionality compared to traditional 8051 microcontrollers.
Applications:
- Industrial Control Systems
- Motor Control Applications
- Consumer Electronics
- Security Systems
- Data Acquisition Systems
Features:
- Enhanced 8051 Core
- 64KB Flash Memory
- 1KB SRAM
- Three 16-bit Timer/Counters
- Programmable Watchdog Timer
- UART, SPI, and I2C Serial Interfaces
- Up to 32 Programmable I/O Pins
- Operating Voltage: 4.5V to 5.5V
- Operating Frequency: Up to 40 MHz
Benefits:
- Large Flash Memory provides ample space for program storage.
- Multiple serial communication interfaces allow for flexible system integration.
- High-speed operation enables real-time control and data processing.
- Low-power consumption extends battery life in portable applications.
- Robust architecture ensures reliable operation in harsh environments.
Additional Details:
The W78E365P40 features a built-in Flash memory, eliminating the need for external memory devices and reducing the overall system cost. The microcontroller supports in-system programming (ISP), allowing for convenient firmware updates without removing the device from the circuit board. The integrated watchdog timer provides protection against program crashes and ensures system stability. The device is available in various package options, including DIP, SOP, and QFP, to suit different application requirements. The W78E365P40’s instruction set is fully compatible with standard 8051 microcontrollers, simplifying the migration from existing 8051-based designs. Furthermore, Winbond provides comprehensive development tools and technical support to assist designers in creating efficient and reliable embedded systems.