EN
  • EN
  • DE

MAX9718AUB

Part No MAX9718AUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707513-MAX9718AUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9718AUB CAD Model

Description

The MAX9718AUB from Maxim Integrated is a high-performance, low-power audio amplifier designed to deliver quality sound enhancement to portable applications. This compact amplifier is an ideal solution for space-constrained devices such as mobile phones, tablets, laptops, and personal media players.

Key Features

  • Output Power: Capable of delivering 1.4W of continuous output power into an 8Ω load, the MAX9718AUB ensures a robust audio performance for its size.
  • High Efficiency: With its high efficiency of up to 88%, this amplifier extends battery life in portable applications, making it an energy-conscious choice for designers.
  • Low Voltage Operation: The MAX9718AUB operates from a single 2.7V to 5.5V supply, accommodating a variety of power sources and making it versatile for different electronic products.
  • Click-and-Pop Suppression: It features click-and-pop suppression that minimizes noise typically heard during power-up and shutdown, ensuring a smoother user experience.
  • Thermal Protection: The device includes thermal overload protection, which safeguards the amplifier and the overall system from damage due to overheating.
  • Space-Saving Package: Offered in a tiny 10-pin μMAX package, the MAX9718AUB saves valuable board space, which is crucial in the design of compact electronic devices.

Applications

The MAX9718AUB is versatile and can be used in a variety of applications that require high-quality audio amplification without compromising on space or power efficiency. Its typical applications include:

  • Portable Media Players
  • Mobile Phones
  • Tablets and Laptops
  • Portable Gaming Devices
  • GPS Units
  • Other Battery-Powered Audio Devices

Conclusion

The Maxim Integrated MAX9718AUB stands out as a miniature yet powerful audio amplifier, ideal for designers looking to enhance audio capabilities in their portable devices without compromising on space or power consumption. With its impressive features and reliable performance, the MAX9718AUB is a top choice for integrating high-quality sound into a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess