The MAX873LCSA from Maxim Integrated is a high-precision voltage reference component that provides a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications. This device is designed to offer a low-noise, low-drift, and low-temperature coefficient voltage reference, ensuring reliable performance in critical applications where voltage accuracy is paramount.
Key Features
- Precision Voltage: The MAX873LCSA offers a precise output voltage of 5V, making it suitable for a wide range of applications that require a stable reference voltage.
- Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this voltage reference maintains its accuracy over a wide temperature range.
- Low Dropout Voltage: This device operates with a low dropout voltage, ensuring that it maintains a stable output even when the supply voltage is close to the output voltage.
- High Stability: The MAX873LCSA is designed for high stability, with low output noise and low long-term output voltage drift, providing consistent performance over time.
- Wide Operating Range: It has an operating range from 4.5V to 10V, allowing it to be used in various systems with different supply voltages.
- Compact Package: Available in an 8-pin SOIC package, the MAX873LCSA is suitable for space-constrained applications.
Applications
The MAX873LCSA is ideal for use in precision data systems, industrial controls, portable instrumentation, and any other application where an accurate and stable voltage reference is critical. Its robust design and reliable performance make it a preferred choice for engineers and designers looking to enhance the accuracy of their electronic systems.
Product Specifications
Parameter
Value
Output Voltage
5V
Temperature Coefficient
20ppm/°C (max)
Supply Voltage Range
4.5V to 10V
Package Type
8-pin SOIC
For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer support team.