EN
  • EN
  • DE

GS1MW-R1

Part No GS1MW-R1
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DO-214AC
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 753390-GS1MW-R1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1MW-R1 CAD Model

Description

The GS1MW-R1 is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for applications requiring high efficiency, fast switching speed, and low forward voltage drop.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diode
  • Reverse Polarity Protection
  • High Frequency Rectification

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Surface Mount Package: Allows for automated assembly.
  • High surge current capability: Withstands transient voltage spikes.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: Reduces energy consumption and heat generation in electronic circuits.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Improved Reliability: Provides stable performance over a wide range of operating conditions.
  • Simplified Manufacturing: Reduces assembly costs and improves production efficiency.
  • Environmental Compliance: Meets RoHS environmental standards.

Additional Details:

The GS1MW-R1 is available in a Mini SMA package. It features a maximum average forward current of 1A and a repetitive peak reverse voltage, which varies based on specific part number. Designers should consult the official datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.

This rectifier is commonly used in portable devices, power adapters, and various industrial electronic systems where efficiency and compact size are critical. Its characteristics make it suitable for modern, high-performance circuits.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
IXYS
Lowest to $7.8205
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess