EN
  • EN
  • DE

1SMB2EZ120

Part No 1SMB2EZ120
Manufacturer Panjit
Catalog Hard To Find
Description SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 2.0 Watts)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1122455-1SMB2EZ120
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB2EZ120 CAD Model

Description

The 1SMB2EZ120 is a transient voltage suppression (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This diode offers a fast response time and high surge capability, making it suitable for a wide range of protection applications.

Applications

  • ESD Protection: Protecting electronic equipment from electrostatic discharge.
  • Lightning Surge Protection: Guarding against voltage surges caused by lightning strikes.
  • Inductive Load Switching: Suppressing voltage spikes generated by inductive loads.
  • Data Line Protection: Protecting data lines from transient voltages.
  • Power Supply Protection: Safeguarding power supplies from voltage surges.

Features

  • Transient Voltage Suppression: Provides effective protection against voltage transients.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • High Surge Capability: Withstands high surge currents without damage.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • SMB Package: Compact surface mount package for space-saving designs.

Benefits

  • Enhanced Reliability: Increases the reliability of electronic equipment by protecting against voltage transients.
  • Prevent Equipment Damage: Prevents damage to sensitive components due to voltage surges.
  • Improved System Performance: Maintains stable system performance by suppressing voltage transients.
  • Compact Design: Allows for space-saving designs due to the small SMB package.
  • Cost-Effective Solution: Provides a cost-effective solution for transient voltage protection.

Additional Details

The 1SMB2EZ120 has a stand-off voltage of 120V and a peak pulse power dissipation of 600W. It is important to consult the official datasheet for exact electrical characteristics, including reverse stand-off voltage, breakdown voltage, clamping voltage, and peak pulse current. The diode should be operated within its specified maximum ratings to ensure proper functioning and prevent damage.

Proper PCB layout is crucial for effective transient voltage suppression. The TVS diode should be placed as close as possible to the protected component to minimize lead inductance. A series resistor may be used to limit the current flowing through the diode during a surge event.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $8.2538
Mini-Circuits
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess