Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 2.2 V ~ 5.5 V
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Mounting SMD
Manufacturer Homepage www.linear.com
Win Source Part Number 724789-LTC4306IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4306
Introduction Date August 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4306IUFD#PBF CAD Model

Description

LTC4306IUFD#PBF - 4-Channel 2-Wire Bus Multiplexer with Bus Buffer

The LTC4306IUFD#PBF is a highly integrated solution from Linear Technology designed to enhance the capabilities and performance of systems that utilize the I2C two-wire bus. This product is a 4-channel, 2-wire bus multiplexer with built-in bus buffer, which makes it an invaluable component for complex systems where multiple I2C devices need to coexist on the same bus.

One of the key features of the LTC4306IUFD#PBF is its ability to connect an upstream I2C bus to any combination of downstream buses. This allows for the expansion of the I2C bus for multi-master and multi-slave configurations, ensuring that different devices can communicate without interference. The LTC4306IUFD#PBF also provides capacitive buffering on each channel, which enhances signal integrity by stabilizing the bus capacitance and allowing more devices to be connected.

With its wide operating voltage range from 2.5V to 5.5V, the LTC4306IUFD#PBF is suitable for various applications and is compatible with both standard mode and fast mode I2C devices. The device also features level-shifting capability, which allows voltage-level translation between devices operating at different voltages on the same bus, thus providing greater flexibility in mixed-voltage systems.

The LTC4306IUFD#PBF includes a host of protection features to ensure robust operation, including strong pull-up current sources for quick rise times, even on heavily loaded buses. Additionally, the device is equipped with fault-tolerant features such as stuck bus disconnect and recovery, which help to prevent system lock-up and ensure reliable communication.

Designed for easy implementation, the LTC4306IUFD#PBF comes in a compact 24-lead QFN package. It is fully specified over the commercial and industrial temperature ranges, making it suitable for a wide range of applications including advanced telecommunications, networking equipment, servers, and data storage systems where multiple I2C devices need to operate reliably and efficiently.

Whether you are designing a new system or upgrading an existing one, the LTC4306IUFD#PBF from Linear Technology offers a versatile and reliable solution for managing complex I2C bus configurations.

You May Also Be Interested in

Texas Instruments
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Lowest to $6.0993
ECAD model for DS90CF384AQMTX/NOPB
Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR
ON Semiconductor
IC I/O EXPANDER I2C 16B QFN-24 / I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4)
Lowest to $16.0588
ECAD model for PCA9655EMTTXG
Maxim Integrated
IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin uMAX T/R
Lowest to $2.3637
ECAD model for MAX3120EUA+T
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $4.8896
ECAD model for TLE8457ASJXUMA1
Texas Instruments
Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $10.5781
ECAD model for LM93CIMT
Texas Instruments
IC SWITCH / 4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
Lowest to $3.6869
ECAD model for TMUX1112RSVR
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Lowest to $4.6449
ECAD model for PI7C9X2G304ELZXAEX
Texas Instruments
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $2.7708
ECAD model for AM26LV32CDRE4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5613 $54.2452
9+ $11.1273 $100.1457
14+ $10.7795 $150.9130
20+ $10.4318 $208.6360
25+ $10.0841 $252.1025
34+ $9.0409 $307.3906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 967 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention