EN
  • EN
  • DE

SPF2-350-12

Part No SPF2-350-12
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series StructuredGround™, SPF2
Package Bulk
Product Status Obsolete
Type Clamp, Service Post
Type Attributes Female Thread, Two Conductor
Opening Size 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Mounting Type Fastener
Material Bronze
Color Bronze
Height 3.320" (84.33mm)
Panel Hole Size 0.625" (15.88mm)
Base Product Number SPF2
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 7419.80.5050
Other Names -3255-SPF2-350-12,07498371702
Standard Package 1
Win Source Part Number 1095625-SPF2-350-12
Ultra Librarian 3D Model Ultra Librarian SPF2-350-12 CAD Model

Description

The StructuredGround™ SPF2 clamp service post is a bronze-colored cable support and fastener. StructuredGround™ provides this component that is designed to provide a secure and reliable connection for two conductors.

  • Thread Type: female
  • Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
  • Panel Hole Size: 0.625" (15.88mm)
  • Height: 3.320" (84.33mm)
  • Material: bronze
  • Packaging: bulk
  • Standard Package: 1
  • Mounting Type: fastener
  • Alternative Parts (Cross-Reference): GPL-6-Q, GPQC07-1/0, and GPL-32-3
  • ECCN: EAR99
  • REACH: affected
  • HTSUS Code: 7419.80.5050
  • Manufacturer: Panduit Corp
  • Status: obsolete

You May Also Be Interested in

Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $6.3088
Panduit Corp
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.330" H (4.32mm x 8.38mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess