EN
  • EN
  • DE

SMS-A-D15

Part No SMS-A-D15
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Package Bulk
Type Single Opening
Mounting Type Adhesive
Dimension 2.00" L x 1.00" W x 0.31" H (50.8mm x 25.4mm x 7.9mm)
For Use With/Related Products Standard Ties
Material ABS
Color Ivory
Base Product Number SMS-A
Other Names 07498358009,298-15872,SMS-A-D15
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1309001-SMS-A-D15
Ultra Librarian 3D Model Ultra Librarian SMS-A-D15 CAD Model

Description

The Panduit Corp SMS-A-D15 is a cable tie holder and mounting that is used for standard ties.

  • Opening Type: Single
  • Color: Ivory
  • Package: Bulk
  • Standard Package: 500
  • Material: ABS
  • Mounting Type: Adhesive
  • Dimension: 2.00" L x 1.00" W x 0.31" H (50.8mm x 25.4mm x 7.9mm)
  • MSL level: Not applicable

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 18LB 5.60\
Lowest to $0.2067
Panduit Corp
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLACK 18LB 3.90\
Lowest to $0.0728
HellermannTyton
CABLE TIE HLDR QUAD SCREW #4 WHT / Quad Opening Cable Tie Holder White Screw, #4
Need more? Email Us
Panduit Corp
CABLE TIE HLDR QUAD SCREW #8 NAT
Need more? Email Us
Essentra Components
CABLE TIE HLDR MULT SCRW #10 NAT / Multiple Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess