EN
  • EN
  • DE

SGABM20-AV-C300

Part No SGABM20-AV-C300
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Quad Opening - Paired Strip
Mounting Type Adhesive
Dimension 0.75" L x 0.75" W x 0.16" H (19.1mm x 19.1mm x 4.0mm)
For Use With/Related Products Super-Grip® SGM, SGI Ties
Material Nylon, Heat Stabilized, Weather Resistant
Color Black
Base Product Number SGABM20
Other Names Q7022185,298-15857,SGABM20-AV-C300
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308989-SGABM20-AV-C300
Ultra Librarian 3D Model Ultra Librarian SGABM20-AV-C300 CAD Model

Description

The Panduit Corp SGABM20-AV-C300 cable tie holder and mounting is a quad opening, paired strip type.

  • Designed for: Super-Grip® SGM, SGI ties
  • Color: Black
  • Package: Bulk
  • Quantity: 2 pieces
  • Mounting Type: Adhesive
  • Dimension: 0.75" L x 0.75" W x 0.16" H (19.1mm x 19.1mm x 4.0mm)
  • Win Source Part Number: 1308989-SGABM20-AV-C300
  • Base Product Number: SGABM20

You May Also Be Interested in

Panduit Corp
CABLE TIE HLDR SNGLE SCREW #10 / Single Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CLIP-ON MOUNT, SIDE-FIXED,.7MM-3 / Single Opening Cable Tie Holder Black Edge Mount
Need more? Email Us
Amphenol
CABLE TIE HLDR HAT SUPPORT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess