EN
  • EN
  • DE

SGTA1S8-C0

Part No SGTA1S8-C0
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Single Opening
Mounting Type Screw, #8 (M4)
Dimension 0.80" L x 0.37" W x 0.22" H (20.4mm x 9.4mm x 5.6mm)
For Use With/Related Products Super-Grip® SGM, SGI, SGS Ties
Material Nylon, Weather Resistant
Color Black
Base Product Number SGTA1S
Other Names SGTA1S8-C0,07498371407,298-20380
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308983-SGTA1S8-C0
Ultra Librarian 3D Model Ultra Librarian SGTA1S8-C0 CAD Model

Description

The SGTA1S8-C0 is a single opening cable tie holder and mounting from Panduit Corp.

  • Series: Super-Grip®
  • Designed for: Super-Grip® SGM, SGI, SGS Ties
  • Material: Weather-resistant nylon
  • Mounting Type: Screw #8 (M4)
  • Dimension: 0.80" L x 0.37" W x 0.22" H (20.4mm x 9.4mm x 5.6mm)
  • Package: Bulk
  • Package Quantity: 100

You May Also Be Interested in

Panduit Corp
Need more? Email Us
NTE
CABLE TIE HLDR QUAD ADH 100/BAG / Quad Opening Cable Tie Holder Natural Adhesive, Screw, #10 (M5)
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
CABLE TIE HLDR SNGLE BUTTON MNT / Single Opening Cable Tie Holder Natural Push In - Reverse Snap Lock
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess