EN
  • EN
  • DE

SGABM30-A-C

Part No SGABM30-A-C
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Quad Opening - Paired Strip
Mounting Type Adhesive, Screw, #8
Dimension 1.12" L x 1.12" W x 0.26" H (28.4mm x 28.4mm x 6.6mm)
For Use With/Related Products Super-Grip® SGM, SGI, SGS Ties
Material Nylon
Color White
Base Product Number SGABM30
Other Names 07498371387,298-15861,SGABM30-A-C
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308990-SGABM30-A-C
Ultra Librarian 3D Model Ultra Librarian SGABM30-A-C CAD Model

Description

The Panduit Corp SGABM30-A-C is a quad opening - paired strip cable tie holder and mounting accessory for Super-Grip® SGM, SGI, SGS Ties.

  • Category: Cables, Wires - Management
  • Color: White
  • Material: Nylon
  • Mounting: Adhesive, screw, or #8
  • Dimension: 1.12" L x 1.12" W x 0.26" H (28.4mm x 28.4mm x 6.6mm)
  • Package: Bulk
  • MSL level: Not applicable
  • REACH status: Unaffected
  • HTSUS code: 3926.90.9985
  • Other names: 07498371387, 298-15861, and SGABM30-A-C
  • Base product number: SGABM30

You May Also Be Interested in

HellermannTyton
Need more? Email Us
HellermannTyton
CABLE TIE HLDR SNGLE TORQUE MNT / Single Opening Cable Tie Holder Black Torque Mount
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SGL PUSH MNT BLK / Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Amphenol
CABLE TIE HLDR HAT SUPPORT
Need more? Email Us
Panduit Corp
Need more? Email Us
HellermannTyton
CABLE TIE HLDR QUAD SCREW #8 WHT / Quad Opening Cable Tie Holder White Screw, #8
Lowest to $1.0392
NTE
CABLE TIE HLDR QUAD ADH 100/BAG / Quad Opening Cable Tie Holder Natural Adhesive, Screw, #10 (M5)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess