Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr HellermannTyton
Package Bag
Type Single Opening
Mounting Type Torque Mount
Dimension 1.43" L x 0.76" W x 0.67" H (36.3mm x 19.3mm x 17.0mm)
For Use With/Related Products Cable Ties up to 0.500" (12.7mm) Width
Material Nylon, Impact Resistant
Color Black
Base Product Number HDM3120H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names 089306174295,1436-1016,HDM312
Standard Package 100
Win Source Part Number 1202349-HDM3120HIRC2
Ultra Librarian 3D Model Ultra Librarian HDM3120HIRC2 CAD Model

Description

The HellermannTyton 1202349-HDM3120HIRC2 cable tie holder and mounting is a perfect solution for holding and mounting cable ties up to 0.500 inches (12.7mm) in width.

  • Material: Nylon
  • Impact Resistance: Yes
  • Mounting Type: Torque
  • Dimensions: 1.43 inches L x 0.76 inches W x 0.67 inches H (36.3mm x 19.3mm x 17.0mm)
  • Category: Cables and Wires Management
  • Package Quantity: 100 holders
  • Product Status: Active

You May Also Be Interested in

Essentra Components
CABLE TIE HLDR SNGLE BUTTON MNT / Single Opening Cable Tie Holder Natural Push In - Reverse Snap Lock
Need more? Email Us
ECAD model for FTH-9-01-C
Panduit Corp
Need more? Email Us
ECAD model for SGTM1S6-C
Panduit Corp
Need more? Email Us
ECAD model for SGABM25-AV-C300
Panduit Corp
Need more? Email Us
ECAD model for SGABM30-AT-C0
Panduit Corp
Need more? Email Us
ECAD model for SGABM25-S6-C0
Panduit Corp
CABLE TIE HLDR SNGLE SCREW #10 / Single Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
ECAD model for TP2-C
Weidmuller
CABLE TIE HLDR QUAD ADH NATURAL
Need more? Email Us
ECAD model for 1289200000
Panduit Corp
Need more? Email Us
ECAD model for SMS-A-C
Panduit Corp
CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Need more? Email Us
ECAD model for TM2S8-M100

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention