EN
  • EN
  • DE

SGABM40-AT-L0

Part No SGABM40-AT-L0
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Product Status Obsolete
Type Quad Opening
Mounting Type Adhesive, Screw, #8
Dimension 1.50" L x 1.50" W x 0.30" H (38.1mm x 38.1mm x 7.6mm)
For Use With/Related Products Super-Grip® SGM, SGI, SGS, SGLH, SGH Ties
Material Nylon, Weather Resistant
Color Black
Other Names 07498371399
Standard Package 50
RoHS Status Not applicable
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308982-SGABM40-AT-L0
Ultra Librarian 3D Model Ultra Librarian SGABM40-AT-L0 CAD Model

Description

The Super-Grip® Quad Opening Cable Tie Holder is a highly durable and weather-resistant accessory for managing cables and wires.

  • Material: Nylon
  • Package: Bulk package
  • Package Quantity: 50 pieces
  • Compatible Ties: Super-Grip® SGM, SGI, SGS, SGLH, and SGH Ties
  • Mounting: Adhesive, screw, or #8
  • Dimensions: 1.50" L x 1.50" W x 0.30" H (38.1mm x 38.1mm x 7.6mm)
  • ECCN: EAR99
  • MSL Level: Not applicable
  • HTSUS Code: 3926.90.9985
  • Manufacturer: Panduit Corp
  • Status: Obsolete

You May Also Be Interested in

HellermannTyton
CABLE TIE HLDR SNGLE TORQUE MNT / Single Opening Cable Tie Holder Black Torque Mount
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SNGL PUSH MNT YLW
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SNGL PUSH MNT YLW
Need more? Email Us
Panduit Corp
CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Amphenol
CABLE TIE HLDR HAT SUPPORT
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess