EN
  • EN
  • DE
  • IT

SE125PFR-TR8

Part No SE125PFR-TR8
Manufacturer Panduit Corp
Catalog Spiral Wrap, Expandable Sleeving
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ SE
Package Bulk
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 1.500" (38.10mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Gray, White
Length 200' (60.96m)
Temperature Range - Operating -70°C ~ 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL VW-1
Base Product Number SE125
Other Names -3255-SE125PFR-TR8
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7413.00.5000
Win Source Part Number 1308572-SE125PFR-TR8
Ultra Librarian 3D Model Ultra Librarian SE125PFR-TR8 CAD Model

Description

The SE125PFR-TR8 is a cable and wire management component manufactured by Panduit Corp.

  • Series: Pan-Wrap™ SE
  • Design: Sleeve that can reduce noise and vibration
  • Color: Gray and white
  • Material: Polyethylene Terephthalate (PET)
  • Halogen-Free: Yes
  • Length: 200 feet (60.96 meters)
  • Temperature Range: -70°C to 125°C
  • Flame-Retardant: Yes
  • Abrasion-Resistant: Yes

You May Also Be Interested in

Techflex
SELF WRAP 1/4" X 200' GRAY
Need more? Email Us
TE Connectivity
SLEEVING 0.118" X 5M BLACK / Sleeve X 16.41' (5.00m) Black
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.061" X 100' BLACK / Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.271" X 25' BLACK
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess