EN
  • EN
  • DE

SW50 BK005

Part No SW50 BK005
Manufacturer Alpha Wire
Catalog Spiral Wrap, Expandable Sleeving
Description SPIRAL WRAP 0.061" X 100' BLACK  /  Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Alpha Wire
Series FIT® SW
Package Bulk
Type Spiral Wrap
Type Attributes Harness
Diameter - Inside, Non-Expanded 0.061" (1.55mm)
Diameter - Outside, Non-Expanded 0.125" (3.18mm)
Material Polyvinyl Chloride (PVC)
Color Black
Length 100' (30.48m)
Wall Thickness 0.032" (0.81mm)
Temperature Range - Operating -20°C ~ 80°C
Abrasion Protection Abrasion Resistant
Features Self Extinguishing
Base Product Number SW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3917.39.0050
Other Names SW50BK005,ASW50-100
Standard Package 1
Win Source Part Number 978479-SW50 BK005
Ultra Librarian 3D Model Ultra Librarian SW50 BK005 CAD Model

Description

The 978479-SW50 BK005 is a spiral wrap type of expandable sleeving with a black color and a length of 100 feet (30.48 meters) from Alpha Wire.

  • Self-Extinguishing: Yes
  • Material: Polyvinyl Chloride (PVC)
  • Type Attribute: Harness
  • Temperature Range: -20°C ~ 80°C
  • Wall Thickness: 0.032 inches (0.81mm)
  • Inside Diameter: 0.061 inches (1.55mm)
  • Outside Diameter: 0.125 inches (3.18mm)
  • Abrasion-Resistant: Yes
  • ECCN: EAR99
  • Alternative Part: ASW50-100
  • REACH Effect: No REACH effect

You May Also Be Interested in

Alpha Wire
SPIRAL WRAP 0.271" X 25' BLACK
Need more? Email Us
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
Essentra Components
SLIT WRAP 1/2" X 1100' BLK/GRAY / Slit Wrap 0.664" (16.87mm) X 1100' (335.28m) Black, Gray
Need more? Email Us
TE Connectivity
SLEEVING 0.236" X 3.28' BLK/WHT
Lowest to $57.2788
Panduit Corp
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $252.1106
Techflex
SELF WRAP 1/4" X 200' GRAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess