EN
  • EN
  • DE

F6N0.25PG200

Part No F6N0.25PG200
Manufacturer Techflex
Catalog Spiral Wrap, Expandable Sleeving
Description SELF WRAP 1/4" X 200' GRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Techflex
Status Active
Type Self Wrap
Type Attributes Split Flexible Tube
Diameter - Inside, Non-Expanded 0.250" (6.35mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Gray
Length 200' (60.96m)
Wall Thickness 0.025" (0.64mm)
Temperature Range - Operating -70°C to 125°C
Abrasion Protection Abrasion and Cut Resistant
Features Chemical Resistant, Clean Cut
Material Flammability Rating UL94 V-0
Win Source Part Number 1087710-F6N0.25PG200
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian F6N0.25PG200 CAD Model

Description

The F6N0.25PG200 is a self-wrap type flexible tube manufactured by Techflex.

  • Color: Gray
  • Length: 200' (60.96m)
  • Flammability Rating: UL94 V-0
  • Material: Polyethylene terephthalate (PET), Halogen-Free
  • Wall Thickness: 0.025" (0.64mm)
  • Resistant to: Abrasion and Cut

You May Also Be Interested in

Techflex
SLEEVING 1/2" X 100' BLACK
Lowest to $2.5833
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
HellermannTyton
SLEEVING 3/4" X 75' WHITE
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us
TE Connectivity
SLEEVING 0.236" X 3.28' BLK/WHT
Lowest to $57.2788

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess