EN
  • EN
  • DE

ASW311

Part No ASW311
Manufacturer Advanced Semiconductor Business Inc.
Catalog Spiral Wrap, Expandable Sleeving
Description MMIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Semiconductor Business Inc.
Win Source Part Number 1147729-ASW311
Manufacturer Homepage www.asb.co.kr
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASW311 CAD Model

Description

The ASW311 is a spiral wrap expandable sleeving product from Advanced Semiconductor Business Inc. It is designed to provide a flexible and durable solution for organizing and protecting wires, cables, and hoses in a variety of applications. The spiral design allows for easy installation and cable breakouts.

Applications

  • Automotive wiring harnesses
  • Computer and networking cable management
  • Robotics and automation
  • Industrial control systems
  • Telecommunications equipment
  • Aerospace applications
  • Medical devices

Features

  • Expandable design: Accommodates varying cable bundle diameters.
  • Spiral cut construction: Allows for easy cable breakouts and re-entry.
  • Durable materials: Provides resistance to abrasion, chemicals, and UV exposure.
  • Flexible and lightweight: Enables easy routing in tight spaces.
  • Available in multiple colors: Facilitates color-coding for organization and identification.

Benefits

  • Improved cable organization: Keeps wires and cables neatly bundled, preventing tangling.
  • Cable protection: Shields cables from damage, extending their lifespan.
  • Easy installation and removal: Simplifies cable management tasks.
  • Enhanced aesthetics: Creates a cleaner and more professional appearance.
  • Increased safety: Reduces the risk of electrical hazards by protecting wires from damage.

The ASW311 is typically manufactured from materials such as polyethylene, polypropylene, or nylon, each offering different characteristics in terms of flexibility, temperature resistance, and chemical resistance. The sleeving's size and expansion range will determine the maximum bundle diameter it can effectively accommodate. Consult the manufacturer's datasheet for comprehensive specifications, including material properties, operating temperature range, flammability ratings, and available colors.

You May Also Be Interested in

Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us
Panduit Corp
Need more? Email Us
TE Connectivity
SLEEVING 0.236" X 3.28' BLK/WHT
Lowest to $57.2788
Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
Techflex
SELF WRAP 1/4" X 200' GRAY
Need more? Email Us
Panduit Corp
Need more? Email Us
TE Connectivity
SLEEVING 0.118" X 5M BLACK / Sleeve X 16.41' (5.00m) Black
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess