EN
  • EN
  • DE

SE100PSFR-CR0

Part No SE100PSFR-CR0
Manufacturer Panduit Corp
Catalog Spiral Wrap, Expandable Sleeving
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ SE
Package Bulk
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.000" (25.40mm)
Diameter - Inside, Expanded 1.000" (25.40mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Black
Length 100' (30.48m)
Wall Thickness 0.038" (0.96mm)
Temperature Range - Operating -70°C ~ 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL VW-1
Base Product Number SE100P
Other Names 298-23482,SE100PSFR-CR0
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8546.90.0000
Win Source Part Number 1308577-SE100PSFR-CR0
Ultra Librarian 3D Model Ultra Librarian SE100PSFR-CR0 CAD Model

Description

The Pan-Wrap™ SE expandable sleeve is a high-quality cable and wire management solution manufactured by Panduit Corp.

  • Material: Polyethylene Terephthalate (PET)
  • Halogen-Free: Yes
  • Flammability Rating: UL VW-1
  • Abrasion-Resistant: Yes
  • Flame-Retardant: Yes
  • Wall Thickness: 0.038 inches
  • UV-Resistant: Yes
  • Temperature Range: -70°C to 125°C
  • Diameter (Inside and Outside): 1.000 inches
  • Length: 100 feet (30.48m)
  • Designed to: Reduce noise and vibration
  • Packaging: Bulk
  • Standard Package: One per order

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
TE Connectivity
SLEEVING 0.118" X 5M BLACK / Sleeve X 16.41' (5.00m) Black
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess