EN
  • EN
  • DE

FWN2.00WH

Part No FWN2.00WH
Manufacturer Techflex
Catalog Spiral Wrap, Expandable Sleeving
Description SELF WRAP 2" X 100' WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Techflex
Status Active
Type Self Wrap
Type Attributes Split Flexible Tube
Diameter - Inside, Non-Expanded 2.000" (50.80mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color White
Length 100' (30.48m)
Wall Thickness 0.025" (0.64mm)
Temperature Range - Operating -70°C to 125°C
Abrasion Protection Abrasion and Cut Resistant
Features Clean Cut, Hook and Loop Closure Strip
Material Flammability Rating UL94 V-0
Win Source Part Number 1010757-FWN2.00WH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FWN2.00WH CAD Model

Description

The FWN2.00WH is a self-wrap split flexible tube manufactured by Techflex. This device is designed to protect and organize wires and cables.

  • Length: 100' (30.48m)
  • Flammability Rating: UL94 V-0
  • Material: Polyethylene Terephthalate (PET)
  • Halogen-Free: Yes
  • Abrasion-Resistant: Yes
  • Wall Thickness: 0.025" (0.64mm)
  • Temperature Range: -70°C to 125°C

You May Also Be Interested in

Alpha Wire
SLEEVING 1/8" X 100' BLACK/WHITE
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $791.3688
Panduit Corp
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.271" X 25' BLACK
Need more? Email Us
HellermannTyton
SLEEVING 3/4" X 75' WHITE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess