EN
  • EN
  • DE

PV14-P47B-3K

Part No PV14-P47B-3K
Manufacturer Panduit Corp
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 14-16AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.080" (2.03mm) Dia
Length - Pin 0.394" (10.00mm)
Length - Overall 0.890" (22.61mm)
Wire Gauge 14-16 AWG
Insulation Diameter 0.170" (4.32mm)
Insulation Insulated
Termination Crimp
Features Butted Seam
Color Blue
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1534405-PV14-P47B-3K
Ultra Librarian 3D Model Ultra Librarian PV14-P47B-3K CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE PIN TERM 22-26AWG PIDG
Lowest to $2.4798
TE Connectivity
CONN WIRE PIN TERM 10-12AWG PIDG
Need more? Email Us
TE Connectivity
SMP 0-0180599-0
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
3M
CONN WIRE PIN 14-16AWG SCOTCHLOK
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PIDG
Need more? Email Us
TE Connectivity
Connector Accessory, 0.115in Min
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess