EN
  • EN
  • DE

PV14-P47-M

Part No PV14-P47-M
Manufacturer Panduit Corp
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 14-16AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.070" (1.78mm) Dia
Length - Pin 0.490" (12.45mm)
Length - Overall 0.970" (24.64mm)
Wire Gauge 14-16 AWG (2.5~2.0mm²)
Insulation Diameter 0.170" (4.32mm)
Insulation Insulated
Termination Crimp
Features Brazed Seam
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1534604-PV14-P47-M
Ultra Librarian 3D Model Ultra Librarian PV14-P47-M CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN TERM RECT TONG 8 AWG
Need more? Email Us
3M
CONN WIRE PIN 14-16AWG SCOTCHLOK
Need more? Email Us
3M
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
SMP 0-0180599-0
Need more? Email Us
TE Connectivity
Connector Accessory, 0.115in Min
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 10-12AWG
Need more? Email Us
TE Connectivity
SMP 0-0180599-0
Need more? Email Us
Phoenix Contact
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us
3M
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess