EN
  • EN
  • DE

82P-47-P-A

Part No 82P-47-P-A
Manufacturer 3M
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN 14-16AWG SCOTCHLOK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.080" (2.03mm) Dia
Length - Pin 0.470" (11.94mm)
Length - Overall 0.920" (23.37mm)
Wire Gauge 14-16 AWG
Insulation Diameter 0.170" (4.32mm)
Insulation Insulated
Termination Crimp
Features Butted Seam
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636458-82P-47-P-A
Ultra Librarian 3D Model Ultra Librarian 82P-47-P-A CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 10-12AWG PIDG
Need more? Email Us
Phoenix Contact
CONN WIRE PIN TERM 10-12AWG
Need more? Email Us
TE Connectivity
SMP 0-0180599-0
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 10-12AWG PIDG
Need more? Email Us
TE Connectivity
CONN TERM RECT TONG 8 AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 22-26AWG PIDG
Lowest to $2.4798
Panduit Corp
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess