EN
  • EN
  • DE

PV18-P47-CY

Part No PV18-P47-CY
Manufacturer Panduit Corp
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 18-22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter Circular - 0.070" (1.78mm) Dia
Length - Pin 0.490" (12.45mm)
Length - Overall 0.970" (24.64mm)
Wire Gauge 18-22 AWG (1.5~0.5mm²)
Insulation Diameter 0.150" (3.81mm)
Insulation Insulated
Termination Crimp
Features Brazed Seam
Color Red
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1534493-PV18-P47-CY
Ultra Librarian 3D Model Ultra Librarian PV18-P47-CY CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SMP 0-0180599-0
Need more? Email Us
TE Connectivity
CONN TERM RECT TONG 10-12 AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 10-12AWG PIDG
Need more? Email Us
TE Connectivity
Connector Accessory, 0.115in Min
Need more? Email Us
Phoenix Contact
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
Phoenix Contact
CONN WIRE PIN TERM 16-20AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 14-16AWG PG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess