EN
  • EN
  • DE

160404-2

Part No 160404-2
Manufacturer TE Connectivity
Catalog Terminals - Wire Pin Connectors
Description CONN WIRE PIN TERM 10-12AWG PIDG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin Diameter 0.110" (2.79mm)
Length - Pin 0.598" (15.19mm)
Length - Overall 1.319" (33.50mm)
Wire Gauge 10-12 AWG (6.0~4.0mm²)
Insulation Diameter 0.248" (6.30mm)
Insulation Insulated
Termination Crimp
Features Serrated Termination
Color Yellow
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1635167-160404-2
Ultra Librarian 3D Model Ultra Librarian 160404-2 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN WIRE PIN TERM 10-12AWG
Need more? Email Us
3M
CONN WIRE PIN 14-16AWG SCOTCHLOK
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
CONN WIRE PIN TERM 22-26AWG PIDG
Lowest to $2.4798
Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 18-22AWG
Need more? Email Us
TE Connectivity
Connector Accessory, 0.115in Min
Need more? Email Us
TE Connectivity
CONN TERM RECT TONG 16-22 AWG
Need more? Email Us
Panduit Corp
CONN WIRE PIN TERM 14-16AWG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess