EN
  • EN
  • DE

PLT1M-M1

Part No PLT1M-M1
Manufacturer Panduit Corp
Catalog Cables, Wires - Management
Description CBL TIE LOCKING BROWN 18LB 3.90"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Ties and Zip Ties
Manufacturer Panduit Corp
Part Status Active
Packaging Bulk
Wire/Cable Tie Type Standard, Locking
Length - Approximate 4"
Bundle Diameter 0.87" (22.10mm)
Width 0.098" (2.50mm)
Length - Actual 0.325' (99.06mm, 3.90")
Mounting Type Free Hanging (In-Line)
Ultra Librarian 3D Model Ultra Librarian PLT1M-M1 CAD Model

Description

Standard, Locking Brown 0.87" (22.10mm) 0.098" (2.50mm) 18 lbs (8.16 kg)

You May Also Be Interested in

TE Connectivity
GROUND BRAID TUBE 0.16"DIA METER
Lowest to $5.7330
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK
Lowest to $41.1873
TE Connectivity
HEATSHRINK 3/4" BLACK FEET
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHT METER
Lowest to $574.1891
TE Connectivity
HEATSHRINK 0.236" WHITE METER
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.24"DIA METER
Lowest to $25.0909
TE Connectivity
GRD BRAID TUBE 0.12"DIA X 328.1'
Need more? Email Us
TE Connectivity
HEATSHRINK
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K
Lowest to $6.5454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess