EN
  • EN
  • DE

RAY-101-3.0(100)

Part No RAY-101-3.0(100)
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description GRD BRAID TUBE 0.12"DIA X 328.1'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementGrounding Braid, Straps
Manufacturer TE Connectivity Raychem Cable Protection
Packaging Tape & Reel (TR)
Part Status Active
Type Tubular
Material Copper, Tin Plated
Size, Supplied 0.118" (3.00mm) - Inner Dia
Number of Carriers 16
Wire Gauge - Ends 38 AWG
Length 328.1' (100.00m)
Ultra Librarian 3D Model Ultra Librarian RAY-101-3.0(100) CAD Model

You May Also Be Interested in

TE Connectivity
TMS-90-SCE-1/2-6
Lowest to $4.0621
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K
Lowest to $6.5454
LAPP
SKINTOP GMP-GL PG 13.5 RAL 7035
Need more? Email Us
TE Connectivity
GRD BRAID TUBE 0.12"DIA X 328.1'
Need more? Email Us
TE Connectivity
HEATSHRINK 3/4" BLACK FEET
Need more? Email Us
TE Connectivity
TERMINALS D-436-37
Need more? Email Us
TE Connectivity
HEATSHRINK
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHT METER
Lowest to $574.1891
TE Connectivity
HEATSHRINK 0.236" WHITE METER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess