EN
  • EN
  • DE

RT-770-1/4-0-SP

Part No RT-770-1/4-0-SP
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description HEATSHRINK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementHeat Shrink Tubing
Mfr TE Connectivity Aerospace, Defense and Marine
Series RT-770
Packaging Spool
Part Status Active
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.250" (6.35mm)
Inner Diameter - Recovered 0.125" (3.18mm)
Recovered Wall Thickness 0.018" (0.46mm)
Features Chemical Resistant, Flame Resistant, Fluid Resistant
Color Black
Operating Temperature -55°C ~ 125°C
Base Product Number RT-770
Ultra Librarian 3D Model Ultra Librarian RT-770-1/4-0-SP CAD Model

You May Also Be Interested in

TE Connectivity
TERMINALS D-436-37
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.24"DIA METER
Lowest to $25.0909
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K
Lowest to $6.5454
TE Connectivity
RT-780-3/4-3-SP
Need more? Email Us
LAPP
SKINTOP GMP-GL PG 13.5 RAL 7035
Need more? Email Us
TE Connectivity
HEATSHRINK 3/4" BLACK FEET
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING H/S
Need more? Email Us
TE Connectivity
HEATSHRINK 0.236" WHITE METER
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHT METER
Lowest to $574.1891

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess